EN
  • EN
  • DE

BGU8M1UKAZ

Part No BGU8M1UKAZ
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC AMP LNA WLCSP6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1.8GHz to 2.2GHz
Gain 17dB
Noise Figure 0.7dB
RF Type Cellular
Supply Voltage - Operating 1.5 V to 3.1 V
Operating Supply Current 5mA
Test Frequency 2.2GHz
Case / Package 6-WLCSP (0.65x0.44)
Win Source Part Number 1023348-BGU8M1UKAZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGU8M1UKAZ CAD Model

Description

The NXP BGU8M1UKAZ is a state-of-the-art RF amplifier designed to deliver high performance in a compact package. This product is part of NXP's extensive portfolio of RF solutions, which are renowned for their reliability, efficiency, and cutting-edge technology. The BGU8M1UKAZ is particularly suited for applications requiring high linearity and low noise, making it an ideal choice for wireless communication systems.

Key Features

  • Frequency Range: The BGU8M1UKAZ operates over a broad frequency range, accommodating various RF applications and ensuring versatility in usage.
  • High Linearity: With its excellent linearity, this amplifier maintains signal fidelity, reducing distortion and allowing for the transmission of high-quality signals.
  • Low Noise Figure: The low noise figure of the BGU8M1UKAZ minimizes additional noise in the signal path, enhancing the overall signal-to-noise ratio and improving system sensitivity.
  • Power Efficiency: NXP's advanced semiconductor technologies enable the BGU8M1UKAZ to offer superior power efficiency, reducing thermal load and enabling more compact system designs.
  • Robust Design: Built to withstand the rigors of demanding environments, the BGU8M1UKAZ is robust and reliable, ensuring consistent performance over time and under varying conditions.

Applications

The BGU8M1UKAZ is suited for a variety of applications, including but not limited to:

  • Wireless infrastructure (e.g., cellular base stations, repeaters)
  • Broadband communication systems
  • Professional mobile radio
  • RFID readers
  • Satellite communication systems

Product Specifications

For detailed specifications, designers and engineers are encouraged to consult the BGU8M1UKAZ datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary to integrate the amplifier into various systems effectively.

Conclusion

The NXP BGU8M1UKAZ RF amplifier is a testament to NXP's commitment to delivering high-quality, high-performance components that meet the evolving needs of the electronics industry. Whether it's for telecommunications, data transmission, or any other RF application, the BGU8M1UKAZ stands out as a reliable and efficient solution.

You May Also Be Interested in

Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess