EN
  • EN
  • DE

LC89057W-VF4A-E

Part No LC89057W-VF4A-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO I/F TRANCEIVER 48SQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Purpose Audio Transceiver
Applications Consumer Audio
Number of Channels 5
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -30°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 48-SQFP (7x7)
Win Source Part Number 206076-LC89057W-VF4A-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC89057W-VF4A-E CAD Model

Description

The LC89057W-VF4A-E from ON Semiconductor is a cutting-edge digital audio interface receiver designed to provide seamless integration for audio data transfer in a wide array of consumer and professional audio applications. This high-performance component is engineered to ensure reliability and high-quality audio signal processing, making it an ideal choice for manufacturers and developers looking to enhance their audio systems.

Key Features

  • High-Quality Audio Support: The LC89057W-VF4A-E supports a variety of audio formats, including 24-bit audio data for superior sound quality, ensuring an immersive listening experience.
  • Flexible Interface: Equipped with a Serial Audio Interface, this product can easily connect to DSPs and microcontrollers, offering versatility in system design.
  • Low Jitter Sensitivity: Designed to have low jitter sensitivity, the LC89057W-VF4A-E minimizes audio distortion, ensuring crystal-clear sound reproduction.
  • Efficient Power Consumption: With an emphasis on energy efficiency, this device operates with low power consumption, making it suitable for applications where power availability is a concern.
  • Compact Packaging: The compact SSOP package allows for space-saving on PCBs, which is crucial for modern, sleek electronic devices.

Applications

The LC89057W-VF4A-E is versatile and can be used in a variety of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Digital TVs and Set-Top Boxes
  • Soundbars and Smart Speakers

Technical Specifications

The device boasts a range of technical specifications that cater to demanding audio processing requirements:

  • Supply Voltage: Typically 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 30-pin SSOP

In conclusion, the LC89057W-VF4A-E from ON Semiconductor represents a robust solution for digital audio interface receiving. Its combination of high-quality audio support, flexible interfacing, low power consumption, and a compact form factor makes it an outstanding choice for designers looking to push the boundaries of audio technology.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess