EN
  • EN
  • DE

FSUSB31UMX

Part No FSUSB31UMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Low-Power, Single-Port, High-Speed USB 2.0 (480Mbps) Switch | IC USB SWITCH DPST 8UMLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Applications USB
Switch Circuit DPST
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 3V ~ 4.3V
-3db Bandwidth 720MHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-UFQFN
Supplier Device Package 8-UQFN (1.4x1.2)
Family Part Number FSUSB31
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1176114-FSUSB31UMX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSUSB31UMX CAD Model

Description

ON Semiconductor FSUSB31UMX USB Switch

The ON Semiconductor FSUSB31UMX is a high-performance, low-power USB 2.0 switch that is ideal for a variety of applications requiring USB signal switching. This compact and versatile device is designed to facilitate the sharing of USB peripherals among multiple hosts or to switch between upstream and downstream ports in USB applications.

With its small footprint, the FSUSB31UMX comes in a micro-8 package that is well-suited for space-constrained applications. It offers a bidirectional switch that can handle high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, making it a flexible choice for a broad range of USB-enabled devices.

Key Features:

  • USB 2.0 Interface: Compatible with high-speed, full-speed, and low-speed data rates, ensuring connectivity with various USB devices.
  • Low On-Capacitance (C<sub>ON): The device features low on-capacitance, which minimizes signal attenuation and ensures signal integrity for high-speed data transmission.
  • Low Power Consumption: Designed for power-sensitive applications, the FSUSB31UMX consumes minimal power, which helps to extend battery life in portable devices.
  • High Bandwidth: The switch provides a wide bandwidth to accommodate the high data throughput required by USB 2.0.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuitry guards against damage from static electricity, enhancing the durability and reliability of the device.
  • Simple Control Interface: The switch is controlled via a single GPIO pin, which simplifies the design and reduces the control line count.

The FSUSB31UMX is an excellent choice for designers looking to implement USB switching functionality in consumer electronics, mobile devices, docking stations, and any other applications where USB port sharing is required. Its high-speed capabilities, coupled with ON Semiconductor's reputation for quality and reliability, make it a go-to component for ensuring seamless USB connectivity in today's interconnected world.

With its built-in features and compact design, the FSUSB31UMX enhances the user experience by providing efficient, reliable switching for multiple USB paths, while maintaining signal integrity and protecting against power waste and external damage.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,949 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess