EN
  • EN
  • DE

W25Q64FWZPIM

Part No W25Q64FWZPIM
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 750645-W25Q64FWZPIM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q64FWZPIM CAD Model

Description

The W25Q64FWZPIM is a 64M-bit Serial Flash memory, with advanced security features and flexible architecture. Manufactured by Winbond Electronics, it offers a cost-effective solution for systems requiring high density non-volatile memory.

Applications:

  • Embedded Systems: Firmware storage and execution.
  • IoT Devices: Storing configuration data and Over-The-Air (OTA) updates.
  • Consumer Electronics: Storing boot code, application code, and user data in devices like set-top boxes and gaming consoles.
  • Industrial Control: Data logging and storing application-specific parameters.
  • Medical Devices: Storing calibration data and device parameters.

Features:

  • 64M-bit (8M-byte) Memory: Provides ample storage for code and data.
  • SPI Interface: Supports standard, dual, and quad SPI for high-speed data transfer.
  • Clock Speeds up to 104MHz: Enables fast read/write operations.
  • Flexible Page Programming: Supports page program mode for efficient data writing.
  • Sector Erase/Block Erase: Allows for efficient memory management.
  • Software and Hardware Write Protection: Protects against accidental data corruption.
  • Advanced Security Features: Includes Unique ID and discoverable parameters for secure storage.
  • Wide Voltage Range: Operates from 2.7V to 3.6V, making it compatible with various systems.
  • Small Package Size: Available in a compact package, saving board space.

Benefits:

  • High Storage Capacity: The 64M-bit memory provides ample storage for complex applications and data.
  • Fast Data Transfer: The SPI interface and high clock speeds ensure quick read/write operations, improving system performance.
  • Reliable Data Storage: The write protection features prevent accidental data corruption, ensuring data integrity.
  • Enhanced Security: The security features protect sensitive data from unauthorized access.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Cost-Effective Solution: Provides a high-density storage solution at a competitive price.
  • Easy Integration: Standard SPI interface simplifies integration into various systems.

Additional Details:

The W25Q64FWZPIM utilizes a CMOS process, offering low power consumption and high reliability. It supports various operating modes, including standard SPI, dual SPI, and quad SPI, providing flexibility in system design. The device is available in different package options to accommodate different board layouts. It features a sophisticated memory management system, including sector erase and block erase, allowing for efficient memory utilization. The device is compliant with industry standards, ensuring compatibility with a wide range of microcontrollers and processors.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,780 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess