EN
  • EN
  • DE

W25Q32BVSIG

Part No W25Q32BVSIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409642-W25Q32BVSIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q32BVSIG CAD Model

Description

The W25Q32BVSIG is a 32M-bit Serial Flash memory, offering advanced security features and a versatile architecture. Designed for use in a broad spectrum of embedded systems, this memory provides a balance of performance and low power consumption, and operates within a supply voltage range of 2.7V to 3.6V.

Applications

  • Embedded Systems: Employed as primary storage for boot code, configuration settings, and application data.
  • Consumer Electronics: Integrated into devices such as set-top boxes, televisions, and gaming consoles to store firmware and user-specific data.
  • Networking Devices: Used in routers, switches, and modems for storing essential boot instructions and configuration parameters.
  • Industrial Automation: Applied in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing and executing control logic and data.
  • IoT Devices: Utilized in a wide array of Internet of Things devices to store firmware, sensor readings, and configuration details.

Features

  • 32M-bit (4M-byte) capacity: Provides substantial storage for a variety of embedded applications.
  • Serial Peripheral Interface (SPI): Compatible with standard, dual, and quad SPI modes.
  • High-Speed Clock: Supports clock frequencies up to 104MHz for fast read/write operations.
  • Sector Erase Functionality: Enables efficient memory management by allowing for sector-level erasure.
  • Program/Erase Suspend/Resume: Allows for interruption and resumption of programming and erasing operations, improving system responsiveness.
  • Enhanced Security Features: Includes block protection and a unique device ID for secure data storage.
  • Wide Voltage Range: Operates within a 2.7V to 3.6V power supply range.

Benefits

  • Superior Performance: High-speed operations enhance overall system performance.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Flexible Design: Accommodates various SPI configurations and features for a wide range of designs.
  • Robust Security: Offers advanced security measures to protect stored data.
  • Reliable Data Storage: Provides non-volatile memory, ensuring data retention without power.
  • Cost-Effective Solution: Delivers a competitive storage solution for embedded systems.

Additional Details

The W25Q32BVSIG's standard SPI interface simplifies integration with microcontrollers and processors. Its package options provide design flexibility for different application requirements. It also features a JEDEC-compliant Serial Flash Discoverable Parameter (SFDP) table for straightforward identification and configuration. The device typically operates in a temperature range of -40°C to +85°C, making it suitable for use in demanding environments.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,999 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess