EN
  • EN
  • DE

MIC2585-1JYTS

Part No MIC2585-1JYTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name MIC2585
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 576-2196, MIC2585-1JYTS-ND, MIC25851JYTS
Quantity per package 62
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884673-MIC2585-1JYTS
Ultra Librarian 3D Model Ultra Librarian MIC2585-1JYTS CAD Model

Description

The MIC2585-1JYTS from Microchip Technology is a sophisticated hot swap controller designed to manage the inrush current during the insertion of boards into a live backplane or the connection of capacitive loads into a live power source. This advanced component ensures the safe handling of high-capacity electrical currents, thereby preventing damage to connectors, components, and circuitry.

The device operates with a supply voltage range of 2.7V to 5.5V, making it versatile for various applications in telecommunications, data communications, and industrial systems. With an integrated charge pump, the MIC2585-1JYTS can control external N-channel MOSFETs, enabling it to accommodate a wide range of load capacitances and inrush current requirements.

One of the key features of the MIC2585-1JYTS is its programmable current limit, which allows users to set the maximum inrush current to a safe level corresponding to their specific requirements. This is achieved through an external resistor, giving engineers flexibility in their design. Additionally, the device includes under-voltage lockout (UVLO) and thermal shutdown features to further enhance system protection.

The MIC2585-1JYTS also boasts a fast turn-off capability in the event of a fault condition, such as a short circuit, which is critical for protecting downstream components. The device's status flag output provides real-time feedback on the operation of the circuit, enabling system monitoring and diagnostics.

Packaged in a compact, 10-pin MSOP, the MIC2585-1JYTS is designed for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for high-density power management solutions.

In summary, the MIC2585-1JYTS hot swap controller is a robust, feature-rich solution for managing inrush currents in a variety of electronic systems. Its programmability, fast protection response, and compact size make it a top choice for designers looking to enhance the safety and reliability of their power management architecture.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess