EN
  • EN
  • DE

W25Q128FVFG

Part No W25Q128FVFG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409619-W25Q128FVFG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q128FVFG CAD Model

Description

The Winbond W25Q128FVFG is a 128M-bit Serial Flash memory, offering a flexible and cost-effective solution for high-density storage applications. It operates on a single 2.7V to 3.6V power supply and is available in a variety of packages, making it suitable for embedded systems, networking devices, and consumer electronics.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems and microcontrollers.
  • Networking Equipment: Suitable for storing operating system images, network configurations, and boot loaders in routers, switches, and modems.
  • Consumer Electronics: Utilized in devices like TVs, set-top boxes, DVD players, and gaming consoles for storing firmware, user settings, and media content.
  • Industrial Control Systems: Employed in industrial automation equipment for storing program code, calibration data, and system logs.
  • Medical Devices: Used in medical instruments for storing software, patient data, and device configurations.

Features:

  • 128M-bit (16M-byte) Memory: Provides a large storage capacity for code, data, and multimedia content.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for high-speed data transfer.
  • Uniform 4KB Sectors and 64KB Blocks: Facilitates efficient memory management and file system operations.
  • High-Speed Clock Frequency: Operates at a clock frequency of up to 104 MHz, enabling fast read and write operations.
  • Low Power Consumption: Features low power consumption in active and standby modes, extending battery life in portable devices.
  • Security Features: Includes block protection and password protection to safeguard stored data.
  • Small Package Size: Available in compact packages, such as SOIC and WSON, for space-constrained applications.
  • High Reliability: Offers high endurance with 100,000 program/erase cycles and data retention of 20 years.

Benefits:

  • Large Storage Capacity: Provides ample space for storing large amounts of code and data.
  • Fast Data Transfer: SPI interface with dual and quad modes enables quick data access.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and other host devices.
  • Data Protection: Security features prevent unauthorized access to sensitive data.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size saves board space and allows for use in compact devices.
  • Cost-Effective: Offers a competitive storage solution for embedded systems and consumer electronics.

Additional Details:

The W25Q128FVFG is designed with advanced security features, including Software and Hardware Write Protection, and individual block locking. It supports Serial Flash Discoverable Parameters (SFDP) for easy identification and configuration. Its uniform 4KB sector erase makes it optimal for JEDEC standards. The continuous read mode allows for efficient data streaming. It offers excellent performance in a wide range of operating conditions.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2104 $60.5200
120+ $0.9933 $119.1960
185+ $0.9621 $177.9885
250+ $0.9309 $232.7250
325+ $0.9009 $292.7925
430+ $0.8073 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess