EN
  • EN
  • DE

SST39VF400A-70-4I-EKE-T

Part No SST39VF400A-70-4I-EKE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70NS 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Write Cycle Time - Word, Page 20μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 720569-SST39VF400A-70-4I-EKE-T
Popularity Medium
Supply and Demand Status Limited
Family Name SST39VF400A
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SST39VF400A-70-4I-EKE-T CAD Model

Description

Microchip Technology SST39VF400A-70-4I-EKE-T Flash Memory

The SST39VF400A-70-4I-EKE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device offers a reliable and flexible storage solution for a broad range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features

  • Memory Size: The device comes with a 4 Mbit (512K x 8) memory size, providing ample space for firmware storage, boot code, and program data.
  • Speed: It boasts a fast read access time of 70 ns, ensuring quick data retrieval and high system performance.
  • Operating Voltage: The SST39VF400A operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: This device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Housed in a 48-lead TSOP (Thin Small Outline Package), the SST39VF400A-70-4I-EKE-T is designed for compact PCB layouts.
  • Endurance: The flash memory provides a minimum of 100,000 erase and program cycles, highlighting its durability and long-term usability.

Program and Erase Capabilities

The SST39VF400A features sector-erase and block-erase capabilities, allowing for flexible data management and memory organization. It supports both byte- and word-programming operations, making it versatile for different programming requirements.

Compatibility and Usage

With its superior reliability and ease of integration, the SST39VF400A-70-4I-EKE-T is compatible with most 16-bit and 32-bit microcontrollers. It is an ideal choice for applications that require frequent code or data updates due to its simple interface and software compatibility.

Environmental Compliance

Microchip Technology is committed to environmental stewardship. The SST39VF400A-70-4I-EKE-T is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

In summary, the SST39VF400A-70-4I-EKE-T from Microchip Technology is a robust and reliable flash memory solution that offers fast access times, low power consumption, and a wide operating temperature range, packaged in a space-saving design. It is a versatile component that meets the demanding storage needs of modern electronic systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess