EN
  • EN
  • DE

W25Q128BVFG

Part No W25Q128BVFG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409618-W25Q128BVFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q128BVFG CAD Model

Description

The Winbond W25Q128BVFG is a 128M-bit Serial Flash memory, organized as 16,777,216 x 8 bits. This memory device offers high performance and reliability in a compact package, making it suitable for a wide range of applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Storage of firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Used in routers, switches, and modems to store operating system images and network configurations.
  • Industrial Control Systems: For storing program code, calibration data, and system logs in industrial automation equipment.
  • Consumer Electronics: Found in devices like televisions, set-top boxes, and gaming consoles for storing firmware and user settings.
  • Medical Devices: Used in medical equipment for storing software, patient data, and device settings.

Features:

  • 128M-bit (16M-byte) Capacity: Provides ample storage for code, data, and configuration parameters.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI modes for flexible data transfer rates.
  • High-Speed Performance: Offers fast read, write, and erase operations to minimize system latency.
  • Wide Operating Voltage: Operates from 2.7V to 3.6V, making it compatible with a variety of systems.
  • Low Power Consumption: Consumes minimal power in active and standby modes, extending battery life in portable applications.
  • Security Features: Includes block protection and password protection to safeguard sensitive data.
  • Small Footprint: Available in compact packages, such as SOIC and WSON, for space-constrained designs.
  • Endurance and Data Retention: Offers high endurance with 100,000 program/erase cycles and 20 years of data retention.

Benefits:

  • Reliable Storage: Provides dependable non-volatile storage for critical data.
  • Fast Data Transfer: SPI interface with dual and quad modes enables quick data access.
  • Easy Integration: SPI interface simplifies integration with microcontrollers and other host devices.
  • Data Security: Security features protect sensitive information from unauthorized access.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size saves board space and allows for use in compact devices.
  • Cost-Effective: Offers a competitive storage solution for embedded systems and consumer electronics.

Additional Details:

The W25Q128BVFG supports standard SPI, Dual SPI, and Quad SPI operation, allowing for various data transfer rates. It includes features like Software Write Protection, Hardware Write Protection, and individual block locking. The device also supports Serial Flash Discoverable Parameters (SFDP) for easy identification and configuration. The uniform block erase size is 4KB, making it efficient for file system operations.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess