EN
  • EN
  • DE

A3PN010-2QNG48I

Part No A3PN010-2QNG48I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 48QFN / series Field Programmable Gate Array (FPGA) IC 34 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3 nano
Package Tray
Number of I/O 34
Number of Gates 10000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number A3PN010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 987481-A3PN010-2QNG48I
Ultra Librarian 3D Model Ultra Librarian A3PN010-2QNG48I CAD Model

Description

Product Overview: A3PN010-2QNG48I

The A3PN010-2QNG48I is a highly capable and robust integrated circuit product from Microchip Technology, designed to cater to a wide array of applications ranging from industrial to consumer electronics. This versatile component is part of Microchip's ProASIC3 series, which is renowned for its low power FPGA (Field Programmable Gate Array) solutions.

Key Features

  • Low Power Consumption: The device is engineered for energy efficiency, which makes it ideal for power-sensitive applications.
  • High-Density Non-Volatile Memory: With its non-volatile memory, the A3PN010-2QNG48I retains its configuration even after power cycles, negating the need for external configuration sources.
  • Live at Power-Up Capability: This feature allows the device to start functioning immediately upon power-up, reducing initialization time and complexity.
  • Security: The product comes with advanced security features, ensuring the protection of intellectual property and preventing unauthorized access to the configuration data.
  • 48-Pin QNG Package: The compact 48-pin QNG (Quad Flat No-Lead) package allows for a smaller PCB footprint, providing more space for other components or for reducing the overall size of the product.
  • Extended Temperature Range: The industrial-grade temperature rating (-40°C to +85°C) ensures reliable operation under extreme environmental conditions.

Applications

The A3PN010-2QNG48I from Microchip Technology is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Security systems
  • Telecommunications infrastructure

With its blend of performance, power efficiency, and security, the A3PN010-2QNG48I is an excellent choice for designers seeking a reliable and flexible FPGA solution. Its robust feature set and adherence to high-quality standards make it a valuable component in any complex electronic system.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess