EN
  • EN
  • DE

STM1061N34WX6F1

Part No STM1061N34WX6F1
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 194445-STM1061N34WX6F1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1061N34WX6F1 CAD Model

Description

The STM1061N34WX6F1 is a precision micro-power voltage detector designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and high-performance components. This voltage detector is engineered to maintain system integrity by monitoring the supply voltage and ensuring it remains within operational limits.

Key Features

  • Detection Voltage: Precisely set at 3.4V, the STM1061N34WX6F1 is ideal for applications that require a specific monitoring threshold to safeguard the system against undervoltage conditions.
  • Low Power Consumption: With a quiescent current of just 1.0 µA, it is particularly suitable for battery-powered and portable devices where power efficiency is critical.
  • High Accuracy: The voltage detector offers a tight threshold accuracy of ±2%, ensuring reliable operation and system protection even under varying conditions.
  • Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, making it versatile for use in diverse environments.
  • Output Type: An open-drain output provides a straightforward interface for connecting to a microcontroller or other logic components, simplifying system design.
  • Small Form Factor: Housed in a compact SOT-23 package, the STM1061N34WX6F1 saves valuable board space and is suitable for high-density circuit designs.

Applications

The STM1061N34WX6F1 is an excellent choice for a wide array of applications, including:

  • Portable and wearable devices
  • Wireless communications systems
  • Power supply monitoring
  • Microcontroller reset circuits
  • Energy-sensitive IoT devices

With its precision monitoring capabilities and low power requirements, the STM1061N34WX6F1 from STMicroelectronics is a reliable component for designers who require an effective voltage detection solution to enhance the stability and performance of their electronic products.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess