EN
  • EN
  • DE

W25P40VNI

Part No W25P40VNI
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409614-W25P40VNI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25P40VNI CAD Model

Description

The Winbond W25P40VNI is a 4M-bit, 512K-byte Serial Flash memory with advanced security features and a small package size. It is designed for a wide range of applications requiring non-volatile memory for code storage and data logging.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • IoT Devices: Suitable for storing sensor data, device configurations, and over-the-air (OTA) update images in IoT devices.
  • Consumer Electronics: Utilized in products like set-top boxes, DVD players, and digital cameras for storing firmware and user settings.
  • Industrial Control: Found in industrial control systems for storing program code, calibration data, and system logs.
  • Medical Devices: Employed in medical devices for storing patient data, device settings, and diagnostic information.

Features:

  • 4M-bit (512K-byte) Memory: Provides ample storage capacity for code and data.
  • Serial Interface: Supports Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
  • Standard SPI: Supports single SPI.
  • Wide Voltage Range: Operates over a wide voltage range (2.7V to 3.6V), making it compatible with various systems.
  • Low Power Consumption: Offers low power consumption in both active and standby modes, extending battery life in portable applications.
  • Security Features: Includes advanced security features such as block protection and password protection to safeguard stored data.
  • Small Package Size: Available in small package sizes (e.g., SOIC, TSSOP) for space-constrained applications.
  • High Reliability: Offers high reliability with endurance of 100,000 program/erase cycles and data retention of 20 years.

Benefits:

  • Easy Integration: SPI interface simplifies integration with microcontrollers and other host devices.
  • Data Protection: Security features prevent unauthorized access to stored data.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Reliability: Ensures reliable data storage with long endurance and data retention.
  • Compact Size: Small package size saves board space and enables use in compact devices.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory storage.

Additional Details:

The W25P40VNI supports various SPI modes, including SPI Mode 0 and Mode 3. It also supports a variety of commands for reading, writing, erasing, and protecting memory blocks. The device is available in different temperature grades to suit various operating environments. Its page program size is 256 bytes. It has a software and hardware write-protection.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess