EN
  • EN
  • DE
  • IT

W24257AK-10

Part No W24257AK-10
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 32K X 8 High Speed CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1279981-W24257AK-10
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W24257AK-10 CAD Model

Description

The W24257AK-10 is a 256K x 8 bit high-speed Static RAM (SRAM) device manufactured by Winbond Electronics. It is designed for applications requiring fast access times and low power consumption, making it suitable for various memory-intensive tasks.

Applications

  • Cache memory: High-speed data storage for CPUs and microcontrollers
  • Buffer memory: Temporary data storage in communication and signal processing systems
  • Industrial control systems: Real-time data acquisition and processing
  • Networking equipment: Data buffering and packet processing
  • Medical devices: Data logging and temporary storage

Features

  • High-speed access time: 10ns access time for fast data retrieval
  • Low power consumption: Reduced energy usage for battery-powered applications
  • Single 5V power supply: Simplified power supply design
  • TTL compatible inputs and outputs: Easy integration with TTL logic devices
  • Data retention voltage: Ensures data integrity during power loss

Benefits

  • Improved system performance: Fast data access for efficient processing
  • Reduced power consumption: Extended battery life in portable devices
  • Simplified system design: Easy integration with existing systems
  • High reliability: Stable and dependable operation
  • Wide operating temperature range: Suitable for various environments

Additional Details

The W24257AK-10 typically comes in a standard DIP or SOIC package. Its key specifications include the operating voltage (typically 5V), standby current, and operating current. The datasheet will specify the exact timing parameters, such as access time from address, chip enable, and output enable. It also includes information regarding the input capacitance and output drive capability. Furthermore, detailed pinout information and packaging dimensions are also provided in the datasheet. The '-10' suffix indicates the access time of 10ns.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess