EN
  • EN
  • DE

W24010ACJ-15

Part No W24010ACJ-15
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409505-W24010ACJ-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24010ACJ-15 CAD Model

Description

The W24010ACJ-15 is a high-speed 1 Megabit (128K x 8) Static Random Access Memory (SRAM) manufactured by Winbond Electronics. This SRAM is designed for applications that demand very fast access times and is well-suited for use in cache memory, high-performance computing, and embedded systems requiring rapid data manipulation.

Applications:

  • Cache Memory: Used as cache memory in CPUs and memory controllers to improve system performance.
  • High-Performance Computing: Employed in applications requiring extremely fast data access, such as image processing and scientific computing.
  • Embedded Systems: Integrated into embedded systems where rapid data storage and retrieval are critical.
  • Digital Signal Processing (DSP): Used in DSP applications for buffering and processing real-time data.
  • Video Processing: Utilized in video processing equipment for frame buffering and high-speed data manipulation.

Features:

  • 1 Megabit (128K x 8) memory: Provides a moderate amount of high-speed storage.
  • Very Fast Access Time (15ns): Enables extremely rapid data reads and writes.
  • Single 5V Power Supply: Operates on a standard 5V power source.
  • Low Power Consumption: Minimizes power usage while maintaining high speed.
  • Asynchronous Operation: Facilitates easy integration with microprocessors and digital logic systems.
  • TTL Compatible Inputs and Outputs: Allows for direct interfacing with TTL logic devices.
  • Available in various packages: Available in both DIP and SOJ packages for flexible mounting options.

Benefits:

  • Ultra-Fast Data Access: The 15ns access time drastically improves system responsiveness.
  • Simplified System Integration: The asynchronous operation simplifies the design and implementation process.
  • Reduced Power Consumption: Optimizes power usage, making it suitable for energy-sensitive applications.
  • Versatile Application: Its speed and capacity make it suitable for a broad range of high-performance applications.
  • Easy Interfacing: The TTL compatibility simplifies connections to other logic components.

Additional Details:

The W24010ACJ-15 is designed to offer reliable performance under demanding operating conditions. It is a key component in systems requiring minimal latency for memory access. This SRAM's high speed and moderate capacity make it a valuable addition to any application where data throughput is paramount. Its availability in different packages allows for easy integration into various board layouts.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess