The MKP10-.047/400/10 PCM15 is a metallized polypropylene (MKP) film capacitor manufactured by WIMA. These capacitors are known for their high pulse strength, excellent electrical characteristics, and reliability. They are suitable for demanding applications requiring high performance and long life.
Applications:
- Snubber circuits
- High-frequency power supplies
- Audio equipment
- Lighting ballasts
- Motor control circuits
Features:
- Metallized polypropylene film dielectric
- High pulse strength
- Excellent electrical characteristics
- Self-healing properties
- RoHS compliant
- Flame-retardant epoxy resin coating
Benefits:
- Provides reliable performance in demanding applications.
- Handles high pulse currents without degradation.
- Offers stable capacitance and low losses over a wide frequency range.
- Extends capacitor life due to self-healing properties.
- Complies with environmental regulations.
Additional Details:
The MKP10-.047/400/10 PCM15 has a capacitance of 0.047 µF, a rated voltage of 400 VDC, and a capacitance tolerance of 10%. The PCM15 refers to the lead spacing of 15mm. The capacitor is designed for through-hole mounting. Specific details such as the equivalent series resistance (ESR), dissipation factor (tan δ), and insulation resistance can be found in the product datasheet. Operating temperature range, derating factors, and safety approvals are also important considerations during the design process.