EN
  • EN
  • DE

74ABT244D,623

Part No 74ABT244D,623
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ABT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 764829-74ABT244D,623
Popularity Medium
Supply and Demand Status Limited
Family Name 74ABT244
Introduction Date September 06, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74ABT244D,623 CAD Model

Description

The Nexperia USA Inc. 74ABT244D,623 is a buffer, non-inverting logic IC.

  • Logic Type: Buffer, Non-inverting
  • Output Type: Push-pull
  • Operating Supply Voltage: 4.5V to 5.5V
  • Current Output: 32mA
  • Package: 20-SOIC
  • Series: 74ABT

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5062 $50.6200
245+ $0.4153 $101.7485
375+ $0.4024 $150.9000
515+ $0.3894 $200.5410
665+ $0.3764 $250.3060
890+ $0.3375 $300.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess