EN
  • EN
  • DE

NJG1509F-TE1

Part No NJG1509F-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Description SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Pins 6
RoHS Compliant
Win Source Part Number 1082134-NJG1509F-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1509F-TE1 CAD Model

Description

The NJG1509F-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by New Japan Radio (now Nisshinbo Micro Devices Inc.). This switch is designed for use in high-frequency wireless communication systems, providing efficient signal routing and control. SPDT switches are used to switch a signal from a single input to one of two possible outputs, commonly found in applications such as antenna selection and band switching.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth
  • Cellular Communication Systems (e.g., GSM, UMTS, LTE)
  • GPS Receivers
  • RF Front-End Modules
  • Antenna Diversity Systems

Features

  • High Isolation: Provides excellent isolation between the two output ports to minimize signal leakage.
  • Low Insertion Loss: Reduces signal attenuation when the switch is in the on-state, preserving signal strength.
  • Fast Switching Speed: Enables rapid switching between the different signal paths.
  • Low Control Voltage: Operates with a low control voltage, reducing power consumption.
  • Small Package: Compact size allows for easy integration into space-constrained applications.
  • GaAs Technology: Provides excellent high-frequency performance and reliability.

Benefits

  • Improved Signal Quality: High isolation and low insertion loss ensure minimal signal degradation.
  • Efficient Signal Routing: Fast switching speed enables quick and seamless signal management.
  • Reduced Power Consumption: Low control voltage helps to conserve power in portable devices.
  • Compact Design: Small package size allows for easy integration into miniaturized RF modules.
  • Enhanced System Performance: GaAs technology provides superior high-frequency performance.
  • Versatile Applications: Suitable for a wide range of wireless communication systems and frequency bands.

Specifically, the NJG1509F-TE1 features a high isolation value, typically around 30 dB or higher, which minimizes unwanted signal leakage. It also has a low insertion loss, usually less than 0.5 dB, ensuring that the signal strength is maintained as much as possible. The switching speed is typically in the nanosecond range, allowing for rapid and efficient signal routing. The device operates on a low supply voltage, often around 3V, to reduce power consumption.

The NJG1509F-TE1 is designed to operate over a wide frequency range, typically from several hundred MHz to several GHz, making it suitable for various wireless communication standards. The power handling capability is important for ensuring that the switch can handle the RF power levels in the system without damage. Proper impedance matching, usually 50 ohms, is essential for optimal signal transmission and minimal reflections. Thermal considerations are also important for maintaining stable operation and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess