The OP462GS-REEL is a high-performance operational amplifier developed by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to deliver excellent speed and accuracy for a wide range of applications, including test and measurement systems, medical devices, and industrial control circuits.
Key Features
- High Speed: The OP462GS-REEL offers a fast settling time, making it ideal for high-speed signal processing applications.
- Low Noise: It features low noise operation, which is crucial for maintaining signal integrity in sensitive electronic equipment.
- Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
- Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various power supply configurations and ensuring versatility in different circuit designs.
- High Output Drive: The OP462GS-REEL can drive heavy loads, making it suitable for driving cables and other demanding load conditions.
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage (Min) |
4.5V |
| Supply Voltage (Max) |
15.5V |
| Slew Rate |
24 V/µs |
| Gain Bandwidth Product |
10 MHz |
| Operating Temperature Range |
-40°C to +125°C |
| Mounting Type |
Surface Mount |
| Package/Case |
SOIC-14 |
Applications
The OP462GS-REEL's combination of speed, precision, and versatility makes it an excellent choice for a variety of applications. These include:
- Active Filters
- Signal Conditioning
- Data Acquisition Systems
- Audio Electronics
- ADC/DAC Buffer
With its robust performance and reliable operation, the OP462GS-REEL from Analog Devices Inc. stands out as a superior choice for designers seeking an operational amplifier that can meet the demanding requirements of modern electronic systems.