EN
  • EN
  • DE

AMS1117M-5.0/TR

Part No AMS1117M-5.0/TR
Manufacturer HGSEMI
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980745-AMS1117M-5.0/TR
Categories OEM Parts(A-B)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMS1117M-5.0/TR CAD Model

Description

The AMS1117M-5.0/TR is a low dropout (LDO) linear voltage regulator manufactured by HGSEMI. It is designed to provide a fixed 5.0V output voltage with a dropout voltage typically around 1.2V at the maximum rated current. This regulator is commonly used in various electronic applications due to its simplicity, low cost, and ease of use.

Applications:

  • Post Regulator for Switching Supplies: Cleanly regulates the output of a switching power supply to provide a precise voltage.
  • Battery Chargers: Provides a constant voltage and/or current for charging various types of batteries, such as lithium-ion or NiMH.
  • Microprocessor Power Supplies: Powers microprocessors, microcontrollers, and digital signal processors in a wide range of embedded systems.
  • PC Motherboards: Regulates various voltages required by different components on a PC motherboard.
  • Hard Disk Drives: Provides stable power to the electronics within a hard disk drive.

Features:

  • Fixed 5.0V Output: Delivers a stable and accurate 5.0V output voltage.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential.
  • Output Current of 1A: Capable of supplying up to 1A of output current.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive power dissipation.
  • Short-Circuit Protection: Limits the output current in the event of a short circuit.

Benefits:

  • Ease of Use: Simple to implement with minimal external components.
  • High Efficiency: Minimizes power loss and heat generation.
  • Over-Temperature Protection: Enhances system reliability.
  • Stable Output: Provides a stable and accurate output voltage under varying load conditions.
  • Cost-Effective: A low-cost solution for voltage regulation.

Additional Details:

The AMS1117M-5.0/TR comes in a SOT-223 package suitable for surface mounting. External capacitors are required for stable operation; the datasheet specifies the recommended values and types of capacitors. It is important to consider the thermal characteristics and heat sinking requirements when operating at higher currents. The /TR suffix typically indicates that the parts are provided on tape and reel for automated assembly processes. This regulator is widely available and supported, making it a popular choice for many applications. The dropout voltage is dependent on the output current and temperature and is specified in the datasheet. It also features good line and load regulation, ensuring a stable output voltage even with variations in input voltage or load current.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess