EN
  • EN
  • DE

NJM2589V-TE1

Part No NJM2589V-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082199-NJM2589V-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2589V-TE1 CAD Model

Description

The NJM2589V-TE1 is a video amplifier with built-in 6dB amplifier and LPF (Low Pass Filter). This IC is designed for video signal processing and is suitable for a variety of video applications. Manufactured by Nisshinbo Micro Devices Inc., this part number delivers a single-chip solution for video amplification and filtering, reducing external components and simplifying circuit layouts.

Applications

  • Digital TV: Integrated into digital TVs for enhancing and filtering video signals to improve picture quality.
  • Set-Top Boxes: Used in set-top boxes to process and filter video output.
  • DVD Players: Incorporated into DVD players for video amplification and filtering.
  • Security Systems: Employed in security camera systems for enhancing video signal quality.
  • Automotive Displays: Utilized in automotive entertainment systems for video processing and output.

Features

  • Integrated 6dB Amplifier: Includes a built-in 6dB amplifier to boost the video signal.
  • Built-in LPF: Features a low-pass filter to reduce unwanted high-frequency noise.
  • Single-Chip Solution: Provides a compact solution for video amplification and filtering needs.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved Video Quality: Enhances video signals, leading to better picture clarity and reduced noise.
  • Simplified Design: Reduces the number of external components needed, simplifying circuit design.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall power consumption.
  • Compact Size: Enables integration into small form-factor applications.
  • Cost-Effective: Offers a cost-effective solution for video signal processing requirements.

The NJM2589V-TE1 operates on a single power supply voltage and offers excellent linearity. Its integrated low-pass filter effectively minimizes noise, resulting in a clearer and sharper video output. This device is designed to be easy to use and suitable for both experienced and novice designers. The small package size makes it simple to integrate into existing designs. The device's performance is carefully optimized to provide superior video quality, contributing to an enhanced viewing experience. The device offers reliable performance and consistent quality across various video processing applications. The 6dB amplifier ensures the video signal is boosted appropriately for optimal viewing.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess