EN
  • EN
  • DE

9001540000

Part No 9001540000
Manufacturer Weidmuller
Catalog Tools
Description TOOL STRIPPER CABLE ROUND AM25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204511-9001540000
Win Source Part Number Cross
Manufacturer Weidmüller
Category Tools Wire Strippers and Accessories
Package Bulk
Product Status Active
Type Single Level Stripper, Adjustable
Cable Type PVC Round Cable, 6~25mm Conductor Diameter
Ultra Librarian 3D Model Ultra Librarian 9001540000 CAD Model

Description

Tool Single Level Stripper, Adjustable For PVC Round Cable, 6~25mm Conductor Diameter

You May Also Be Interested in

3M
RED ABRASIVE STIKIT DISC 01111 6
Lowest to $10.0704
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
TE Connectivity
G4ODC5 OUTPUT MODULE, DC, 5 / Tool for
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER SLC-21T-2.0
Need more? Email Us
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
Swanstrom Tools USA
CUTTER
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess