EN
  • EN
  • DE

1201030000

Part No 1201030000
Manufacturer Weidmuller
Catalog Boxes
Description Box Metal, Stainless Steel Unpainted Cover Included 38.583" L x 29.134" W (980.00mm x 740.00mm) X 7.874" (200.00mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Weidmüller
Series Klippon® TB
Packaging Bulk
Container Type Box
Size / Dimension 38.583" L x 29.134" W (980.00mm x 740.00mm)
Height 7.874" (200.00mm)
Area (L x W) 1124in² (7252cm²)
Design Cover Included
Material Metal, Stainless Steel
Color Unpainted
Thickness 0.059" (1.50mm)
Features Mounting Flange, Sealed, Wall Mount
Ratings IP66
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 81 lbs (36.7 kg)
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7310.10.0090
Win Source Part Number 1481536-1201030000
Ultra Librarian 3D Model Ultra Librarian 1201030000 CAD Model

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 30"L X 30"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 20"L X 20"W / Gray Steel Wall Mount Enclosure
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 12"L X 10"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Bud Industries
BOX ABS GRAY 7.86"L X 5.9"W
Lowest to $23.4883
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 36"L X 42"W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess