EN
  • EN
  • DE

TPS3701DDCR

Part No TPS3701DDCR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TPS3701 36-V Window Comparator with Internal Reference for Over- and Undervoltage Detection | IC COMP WINDOW W/REF 6SOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Window
Number of Elements 1
Output Type Open Drain
Supply Voltage , Single/Dual (±) 1.8V ~ 36V
Current - Quiescent (Maximum) 11μA
Propagation Delay (Maximum) 28.1μs
Hysteresis 5.5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Mounting Style SMD
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272374-TPS3701DDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3701DDCR CAD Model

Description

Overview of TPS3701DDCR

The TPS3701DDCR is a high-accuracy, low-power, voltage detector from Texas Instruments designed for systems that require precise voltage monitoring. This integrated circuit (IC) is part of Texas Instrument's extensive power management portfolio and is particularly well-suited for applications that are sensitive to voltage variations, such as portable electronics, medical devices, and industrial equipment.

Key Features

  • High Accuracy: The TPS3701DDCR offers a threshold accuracy of ±0.5% at 25°C, ensuring reliable operation and monitoring of the system voltage.
  • Low Quiescent Current: With a typical quiescent current of 6.5 µA, this device is optimized for battery-powered and energy-efficient applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 1.8 V to 18 V, accommodating a variety of power rails and system voltages.
  • Configurable Voltage Thresholds: The voltage thresholds can be configured using external resistors, providing flexibility to set the under-voltage and over-voltage detection levels as per application requirements.
  • Open-Drain Output: The TPS3701DDCR features an open-drain output, which allows for easy interfacing with other logic levels and the ability to wire-OR multiple devices.

Applications

The versatility of the TPS3701DDCR makes it suitable for a wide range of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Portable and handheld devices
  • Medical and healthcare equipment
  • Industrial control systems

Package and Availability

The TPS3701DDCR is offered in a small, space-saving 6-pin SOT-23 package, which is well-suited for compact PCB layouts. Its industry-standard footprint allows for easy integration into existing designs without the need for significant layout changes.

As with many Texas Instruments components, the TPS3701DDCR is supported by a comprehensive set of technical documentation, including datasheets, application notes, and design resources, making the design-in process as smooth as possible for engineers and product developers.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5703 $51.3270
190+ $0.5342 $101.4980
295+ $0.5161 $152.2495
420+ $0.4800 $201.6000
545+ $0.4620 $251.7900
680+ $0.4440 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,080 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess