EN
  • EN
  • DE

BT169D,112

Part No BT169D,112
Manufacturer WeEn Semiconductors
Catalog Thyristors—SCRs
Description SCRs BULK SCR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WeEn Semiconductors
Rated Repetitive Off-State Voltage VDRM 400 V
Off-State Leakage Current @ VDRM IDRM 50 uA
On-State RMS Current - It RMS 800 mA
Maximum Gate Peak Inverse Voltage 5 V
Gate Trigger Voltage - Vgt 500 mV
Gate Trigger Current - Igt 50 uA
Holding Current Ih Max 5 mA
Maximum Operating Temperature + 125 C
Mounting Style Through Hole
Package / Case SOT-54-3
Current Rating 500 mA
Type SCRs
Brand WeEn Semiconductors
Non Repetitive On-State Current 9 A
Product Type SCRs
Standard Pack Qty 5000
Subcategory Thyristors
Ultra Librarian 3D Model Ultra Librarian BT169D,112 CAD Model

Description

The WeEn Semiconductors BT169D,112 is a sensitive gate SCR type electronic component.

  • Voltage-off state: 400V
  • Voltage-gate trigger: 800mV
  • Current-hold: 5mA (max)
  • Current-on state: 500mA (It (AV)) with a maximum of 800mA (It (RMS))
  • Current-off state: 100ÎĽA (max)
  • Current-non rep. surge 50, 60Hz (Itsm): 8A, 9A
  • Mounting style: through hole
  • Packaging: reel package
  • Supply and demand status: limited
  • Quantity per package: 5k pcs

You May Also Be Interested in

ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
ON Semiconductor
SCR TO92
Need more? Email Us
Vishay
SCR 1.6KV 2000A B-PUK
Need more? Email Us
Vishay
SCR 1.6KV 30A TO247AC
Lowest to $3.3812
WeEn Semiconductors
SCR 1.6KV 79A TO247-3
Need more? Email Us
Vishay
SCR 600V 2220A TO200AB
Need more? Email Us
ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220
Need more? Email Us
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0495 $50.2425
2,160+ $0.0464 $100.2240
3,345+ $0.0449 $150.1905
4,800+ $0.0417 $200.1600
6,220+ $0.0402 $250.0440
7,775+ $0.0386 $300.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277,990 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess