EN
  • EN
  • DE

VS-30TPS16-M3

Part No VS-30TPS16-M3
Manufacturer Vishay
Catalog Thyristors—SCRs
Description SCR 1.6KV 30A TO247AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001115-VS-30TPS16-M3
Win Source Part Number Cross
Manufacturer Vishay General Semiconductor - Diodes Division
Category Discrete Semiconductor Products Thyristors SCRs
Package Tube
Product Status Active
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 45 mA
Voltage - On State (Vtm) (Max) 1.3 V
Current - On State (It (AV)) (Max) 20 A
Ultra Librarian 3D Model Ultra Librarian VS-30TPS16-M3 CAD Model

Description

The Vishay General Semiconductor - Diodes Division SCR with 1.6 kV off state voltage and 20 A max on-state current is a reliable choice for discrete semiconductor products. The SCR has a gate trigger voltage of 2 V and gate trigger current of 45 mA. It has a maximum on-state voltage of 1.3 V and is available in a tube package. This SCR is ideal for use in applications such as lighting controls, power supplies, and motor control circuits.

You May Also Be Interested in

Vishay
SCR 1.2KV 79A TO247AD
Lowest to $1.8152
STMicroelectronics
TRIAC SENS GATE 800V 12A D2PAK
Lowest to $1.0187
Littelfuse Inc.
SCR 400V 4A TO252
Lowest to $1.2520
STMicroelectronics
8A 800V 150C DPAK LO
Lowest to $0.4643
Bourns Inc.
THYRISTOR 160V 100A DO-214AA
Lowest to $0.8732
Vishay
SCR 1.2KV 25A TO263AB
Need more? Email Us
ON Semiconductor
SCR TO92
Need more? Email Us
Vishay
SCR 800V 25A TO220AB FP
Lowest to $1.8140
Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3812 $50.7180
37+ $2.7743 $102.6491
56+ $2.6876 $150.5056
77+ $2.6009 $200.2693
100+ $2.5142 $251.4200
134+ $2.2542 $302.0628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess