EN
  • EN
  • DE

DS1868BS-050+

Part No DS1868BS-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Digital Potentiometer 50k Ohm Circuit 256 Taps Serial Interface 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name DS1868
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917386-DS1868BS-050+
Ultra Librarian 3D Model Ultra Librarian DS1868BS-050+ CAD Model

Description

Maxim Integrated DS1868BS-050+ Digital Potentiometer

The DS1868BS-050+ is a versatile and high-quality digital potentiometer designed and manufactured by Maxim Integrated. This electronic component is a key solution for applications requiring precise resistance adjustments controlled digitally. It is an ideal choice for replacing mechanical potentiometers and trimmers where digital control allows for more flexibility, reliability, and repeatability.

With its dual potentiometer configuration, the DS1868BS-050+ offers two independently controlled potentiometers in one compact package. Each potentiometer has 256 positions that can be adjusted via a 3-wire serial interface. This interface is compatible with standard SPI, QSPI, and MICROWIRE protocols, making it easy to integrate into a wide range of microcontroller-based systems.

The resistance range for the DS1868BS-050+ is 50 kΩ, which is suitable for various applications such as adjusting voltage, tuning filters, setting operational amplifier gain, and controlling screen brightness in consumer electronics. Additionally, the device operates over a wide voltage range of 3V to 5.5V, making it versatile for both 3.3V and 5V systems.

One of the key features of the DS1868BS-050+ is its non-volatile memory (EEPROM), which allows the device to retain the last resistance settings upon power-up. This feature ensures that the system can resume operation without the need for recalibration, saving time and resources.

The DS1868BS-050+ comes in a surface-mount SOP-16 package, which is suitable for automated assembly processes. Its compact form factor is beneficial for space-constrained applications. The device also boasts a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

In summary, the Maxim Integrated DS1868BS-050+ digital potentiometer is a high-performance, digitally-controlled variable resistor that offers design flexibility, non-volatile memory, and reliable operation, making it an excellent choice for designers looking to add digital precision to their analog control circuits.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6514 $91.3028
4+ $37.4578 $149.8312
5+ $36.2878 $181.4390
7+ $35.1166 $245.8162
9+ $33.9466 $305.5194
12+ $30.4343 $365.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess