EN
  • EN
  • DE

EM280203

Part No EM280203
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description EUROMAG EM2802 SERIES 03 POLE / 3 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.100" (2.54mm) Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Wire to Board
Mfr Eaton - Electronics Division
Series Euro-Mag EM2802
Package Bulk
Number of Levels 1
Positions Per Level 3
Pitch 0.100" (2.54mm)
Mating Orientation 30° (150°) Angle with Board
Current 4 A
Voltage 150 V
Wire Gauge 20-28 AWG
Mounting Type Through Hole
Wire Termination Screwless - Push Button Clamp
Color Gray
Temperature Range - Operating -40°C ~ 105°C
Housing Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Brass - Tin Plated
Clamp Material - Plating Steel, Stainless
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 283-EM280203
Standard Package 100
Win Source Part Number 967200-EM280203
Ultra Librarian 3D Model Ultra Librarian EM280203 CAD Model

Description

The Eaton - Electronics Division Euro-Mag EM2802 967200-EM280203 is a terminal block connector that is wire-to-board.

  • Product Name: EM2802 967200-EM280203
  • Manufacturer: Eaton - Electronics Division
  • Type: Terminal Block Connector, Wire-to-Board
  • Pitch: 0.100" (2.54mm)
  • Voltage Rating: 150V
  • Current Rating: 4A
  • Mounting: Through-Hole
  • Mating Orientation: 30° (150°)
  • Wire Termination: Screwless Push-Button Clamp
  • MSL: Unlimited
  • HTSUS: 8536.90.4000
  • Alternative Name: 283-EM280203

You May Also Be Interested in

Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 8-22 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess