EN
  • EN
  • DE

DS1805F-010

Part No DS1805F-010
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Win Source Part Number 253688-DS1805F-010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1805F-010 CAD Model

Description

Maxim Integrated DS1805F-010 Digital Potentiometer

The Maxim Integrated DS1805F-010 digital potentiometer offers a compact and precise solution for adjusting and controlling resistance values in a wide range of electronic applications. This digital potentiometer, also known as a "digipot," is a versatile component that provides the same functionality as a mechanical potentiometer with the added benefits of digital control.

The DS1805F-010 is part of Maxim's renowned series of nonvolatile digital potentiometers, which are designed to maintain their last programmed resistance value even after the power is turned off. This feature is particularly useful in applications where the preservation of the setting is critical, such as in calibration or configuration settings.

Key Features:

  • Resistance Range: The device offers a resistance range of 10kΩ, making it suitable for various applications that require a moderate level of resistance adjustment.
  • Resolution: With 32 wiper positions, the DS1805F-010 provides fine resolution for precise resistance adjustments.
  • Interface: The digital potentiometer uses a simple 2-wire serial interface for communication, which allows for easy integration into most microcontroller-based systems.
  • Package: It comes in a compact SOT23-6 package, which is ideal for space-constrained applications.
  • Power Supply: The device operates from a +2.7V to +5.5V power supply, accommodating a wide range of electronics that require different operating voltages.
  • Nonvolatile Memory: The built-in nonvolatile (NV) memory ensures that the last programmed resistance value is retained when power is removed, providing design flexibility and ease of use.

Applications for the DS1805F-010 digital potentiometer include volume control in audio systems, adjusting brightness in lighting systems, tuning and calibration in instrumentation, and as a replacement for mechanical potentiometers in automated systems where digital control is desired.

Overall, the Maxim Integrated DS1805F-010 digital potentiometer is a reliable and efficient solution for designers looking to add adjustable resistance with digital precision to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess