EN
  • EN
  • DE

BT151X-650LTNQ

Part No BT151X-650LTNQ
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR 650V 12A TO220F / SCR 650 V 12 A Sensitive Gate Through Hole TO-220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr WeEn Semiconductors
Package Tube
Voltage - Off State 650 V
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 5 mA
Voltage - On State (Vtm) (Max) 1.5 V
Current - On State (It (AV)) (Max) 7.5 A
Current - On State (It (RMS)) (Max) 12 A
Current - Hold (Ih) (Max) 20 mA
Current - Off State (Max) 1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 132A
SCR Type Sensitive Gate
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220F
Base Product Number BT151
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names 934072093127,1740-BT151X-650LTNQ
Standard Package 1,000
Win Source Part Number 1049787-BT151X-650LTNQ
Ultra Librarian 3D Model Ultra Librarian BT151X-650LTNQ CAD Model

Description

The WeEn Semiconductors BT151X-650LTNQ is a high-performance silicon controlled rectifier (SCR) designed for AC power control applications. This SCR offers a high blocking voltage and surge current capability, making it suitable for controlling various types of AC loads. Its robust construction and reliable performance ensure long-term operation in demanding environments.

Applications

  • AC power switching
  • Motor control
  • Lighting control
  • Heater control
  • Solid-state relays

Features

  • Blocking Voltage: 650V
  • On-State Current: 12A
  • Triggering Current: 200µA
  • Surge Current Capability: 120A
  • Package: TO-220
  • Gate Triggering: Sensitive Gate

Benefits

  • High Blocking Voltage: Suitable for high-voltage applications.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation.
  • Sensitive Gate Triggering: Requires low gate current for triggering.
  • Reliable Performance: Robust construction ensures long-term reliability.
  • Versatile Application: Suitable for controlling various types of AC loads.

Additional Details

The BT151X series from WeEn Semiconductors offers a wide range of voltage and current ratings to meet diverse application requirements. The SCR is designed to minimize electromagnetic interference (EMI). Proper heat sinking is required to ensure reliable operation at high currents. The TO-220 package provides easy mounting and efficient heat dissipation. The WeEn Semiconductors BT151X-650LTNQ is a reliable and high-performance SCR suitable for a wide range of AC power control applications.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
NXP / Nexperia
Lowest to $0.0583
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess