EN
  • EN
  • DE

AD587UQ

Part No AD587UQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 10 V Reference
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 13.5 V ~ 36 V
Operating Supply Current 4mA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1136578-AD587UQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD587
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD587UQ CAD Model

Description

Analog Devices Inc. AD587UQ High Precision Voltage Reference

The AD587UQ from Analog Devices Inc. represents a pinnacle of precision and stability in voltage reference technology. This high-precision integrated circuit offers a series voltage reference with top-tier performance, specifically designed for applications that demand the utmost accuracy and reliability. With its advanced design and robust packaging, the AD587UQ is the ideal choice for professionals in the fields of test equipment, precision instrumentation, and data acquisition systems.

Key Features:

  • High Output Voltage: The device provides a fixed 10V output, which is essential for systems that require a stable reference voltage.
  • Exceptional Accuracy: The AD587UQ offers an impressive initial accuracy of ±5 mV, ensuring precise performance for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 1 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for challenging environmental conditions.
  • Excellent Long-Term Stability: The device features long-term stability of less than 25 ppm/1000 hours at 125°C, which translates to consistent performance over the product's lifespan.
  • Low Noise: It exhibits low noise performance, which is crucial for sensitive electronic applications.
  • High Output Current: Capable of sourcing up to 10 mA and sinking up to -5 mA, the AD587UQ can drive a variety of loads without compromising its performance.
  • Wide Operating Range: The device operates effectively over a supply range of ±4.5V to ±18V, providing flexibility in a broad array of power environments.

Applications:

  • Precision data acquisition systems
  • High-resolution converters
  • Calibration equipment
  • Battery-powered instruments
  • Industrial control systems

In summary, the AD587UQ is a testament to Analog Devices Inc.'s commitment to delivering high-quality components that meet the stringent requirements of precision electronics. Its remarkable accuracy, stability, and versatility make it the go-to voltage reference for engineers and designers who refuse to compromise on performance.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.7771 $53.7771
3+ $44.1248 $132.3744
4+ $42.7459 $170.9836
5+ $41.3670 $206.8350
7+ $39.9881 $279.9167
9+ $35.8514 $322.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess