EN
  • EN
  • DE

PI6C2405A-1WX

Part No PI6C2405A-1WX
Manufacturer Pericom
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Pericom
Win Source Part Number 348182-PI6C2405A-1WX
Popularity Low
Supply and Demand Status Balance
Application Field Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PI6C2405A-1WX CAD Model

Description

The PI6C2405A-1WX is a clock buffer, part of the PI6C2405A series from Pericom Semiconductor (now Diodes Incorporated). These buffers are designed to provide low-skew and low-jitter clock distribution for various high-speed applications.

Applications:

  • Networking equipment (routers, switches)
  • Server and workstation motherboards
  • High-speed data communication systems
  • Graphics cards
  • PCI Express (PCIe) applications

Features:

  • Low skew outputs: Minimizes timing differences between clock outputs.
  • Low jitter: Reduces phase noise and timing uncertainty in clock signals.
  • Multiple output channels: Distributes clock signals to multiple devices.
  • High-frequency operation: Supports clock frequencies suitable for PCIe and other high-speed interfaces.
  • 3.3V power supply: Operates from a standard 3.3V power supply.
  • Output Enable (OE) control: Allows disabling outputs for testing or power saving.
  • Advanced Power Management: Designed for efficient operation and low power consumption.
  • Package options: Typically available in TSSOP or SOIC packages.

Benefits:

  • Improved system performance: Low skew and jitter contribute to faster and more reliable data transfer rates.
  • Enhanced signal integrity: Ensures clean and stable clock signals.
  • Simplified clock distribution: Distributes a single clock source to multiple destinations.
  • Reduced design complexity: Facilitates clock management in high-speed digital systems.
  • Lower power consumption: Contributes to an energy-efficient system design.

Additional Details:

The PI6C2405A-1WX is commonly used in applications that demand precise and stable clock signals. The 'A' designation usually denotes an improved version of the PI6C2405 series. Specific electrical characteristics, such as maximum operating frequency, output impedance, and propagation delay, can be found in the product datasheet. Proper PCB layout and termination are crucial for optimal high-frequency performance. Refer to the manufacturer's datasheet for detailed specifications and application notes. The number of outputs and specific features may vary within the PI6C2405A series, so always check the datasheet for the exact part number.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7896 $60.6336
38+ $3.1093 $118.1534
58+ $3.0122 $174.7076
80+ $2.9152 $233.2160
103+ $2.8182 $290.2746
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,910 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess