EN
  • EN
  • DE

TMS320C6748EZWTA3E

Part No TMS320C6748EZWTA3E
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 64bit 375MHz 3648MIPS 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797381-TMS320C6748EZWTA3E
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6748
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZWTA3E CAD Model

Description

The TMS320C6748EZWTA3E is a high-performance digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). This DSP is part of the TMS320C6748 family, which is designed to deliver cost-effective solutions for applications requiring efficient audio and real-time signal processing capabilities.

Key Features:

  • Core: The device features a fixed and floating-point DSP core with a frequency of up to 456 MHz, which provides a perfect balance between performance and power consumption.
  • Memory: It comes with integrated memory, including 64KB of L1 program cache, 32KB of L1 data cache, 256KB of L2 cache, and 128KB of RAM, which helps in speeding up data processing and reducing latency.
  • Peripherals: A rich set of peripherals is embedded, including USB 2.0, MMC/SD card interface, UART, SPI, I2C, and GPIOs, making it highly versatile for interfacing with other components and peripherals in a system.
  • Power Efficiency: The TMS320C6748EZWTA3E is designed with power efficiency in mind, featuring multiple power-saving modes to ensure optimal consumption in various application states.
  • Software Support: TI provides an extensive software ecosystem, including the TI-RTOS, DSP/BIOS, and an array of development tools and software libraries to accelerate application development.

Applications:

The TMS320C6748EZWTA3E is ideal for a wide range of applications, such as:

  • Audio and voice processing
  • Industrial control and automation
  • Medical imaging
  • Test and measurement equipment
  • Biometric analysis and security systems

Package and Quality:

The DSP comes in a 361-pin BGA (Ball Grid Array) package, ensuring a compact footprint and reliable connectivity for embedded applications. TI's commitment to quality means that the TMS320C6748EZWTA3E is designed to meet the stringent requirements of industrial and commercial applications, ensuring longevity and robustness in various operating environments.

In summary, the TMS320C6748EZWTA3E from Texas Instruments is a powerful DSP that offers an optimal mix of processing power, integrated memory, and peripherals, backed by a comprehensive software ecosystem, making it an excellent choice for developers looking to create advanced signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4821 $74.9642
4+ $30.7545 $123.0180
6+ $29.7934 $178.7604
7+ $28.8324 $201.8268
9+ $27.8713 $250.8417
13+ $24.9881 $324.8453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess