EN
  • EN
  • DE

BT151X-500C,127

Part No BT151X-500C,127
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description THYRISTOR 500V 12A TO-220F / SCR 500V 12A(RMS) 110A 3-Pin(3+Tab) TO-220F Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer WeEn Semiconductors
Packaging Tube
Voltage - Off State 500V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.75V
Current - On State (It (AV)) (Maximum) 7.5A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 20mA
Current - Off State (Maximum) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 110A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Package TO-220-3
Win Source Part Number 770467-BT151X-500C,127
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name BT151X-500C
Introduction Date August 05, 2015
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BT151X-500C,127 CAD Model

Description

The WeEn Semiconductors BT151X-500C,127 is a standard recovery SCR type electronic component.

  • Mounting: Through Hole
  • Packaging: Tube
  • Voltage Off State: 500V
  • Gate Trigger Voltage: 1.5V (Maximum)
  • Holding Current: 20mA (Maximum)
  • Gate Trigger Current: 15mA (Maximum)
  • Non-Repetitive Surge: 100A (50Hz), 110A (60Hz) (Maximum)
  • On-State Current: 12A (Maximum)
  • Category: Discrete Semiconductor Products
  • Package: TO-220-3 Full Pack, Isolated Tab
  • Operating Temperature Range: -40°C ~ 125°C
  • Supply and Demand Status: Limited
  • Package Quantity: 1k pcs

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Microchip Technology
SCR
Lowest to $98.9197
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
NXP / Nexperia
Lowest to $0.0583
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess