EN
  • EN
  • DE

P5CC081XT/S1ANH43J

Part No P5CC081XT/S1ANH43J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081XT/S1ANH43J / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346262-P5CC081XT/S1ANH43J
Ultra Librarian 3D Model Ultra Librarian P5CC081XT/S1ANH43J CAD Model

Description

The NXP P5CC081XT/S1ANH43J is a state-of-the-art secure microcontroller designed to offer advanced security features for embedded applications. This product is particularly tailored for use in smart card and high-security module applications, where data protection and integrity are paramount. With its robust architecture and cutting-edge technology, the P5CC081XT/S1ANH43J is an ideal choice for industries that demand the highest level of security, such as banking, identification, and access control.

Key Features

  • Secure Element: This microcontroller incorporates a dedicated secure element that provides a tamper-resistant storage environment for cryptographic keys and sensitive data.
  • Advanced Cryptography: It supports a wide range of cryptographic algorithms, including AES, DES, 3DES, RSA, ECC, and SHA, ensuring versatile and robust security for various applications.
  • High Performance: The P5CC081XT/S1ANH43J boasts a high-speed processor core and efficient memory management, delivering exceptional performance for complex cryptographic operations and data processing tasks.
  • Memory Configuration: It features a well-organized memory architecture, including EEPROM, ROM, and RAM, facilitating flexible and secure data storage and management.
  • Communication Interfaces: Multiple communication interfaces, such as ISO 7816, SPI, and I2C, are available, enabling easy integration with a variety of peripheral devices and systems.
  • Power Management: The microcontroller is designed with power efficiency in mind, featuring low-power operation modes to extend the lifespan of battery-powered devices.

Applications

NXP's P5CC081XT/S1ANH43J is versatile enough to be used in a range of applications, including but not limited to:

  • Banking and Payment Cards
  • Secure Identification Documents
  • Access Control Systems
  • Public Transportation Ticketing
  • Mobile Security Solutions

Overall, the NXP P5CC081XT/S1ANH43J secure microcontroller is a powerful and reliable choice for any organization that needs to protect sensitive information and ensure the integrity of their digital systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess