EN
  • EN
  • DE

SFH 47267AS A01

Part No SFH 47267AS A01
Manufacturer ams
Catalog Infrared, UV, Visible Emitters
Description NEW 940NM OSLON BLACK IR LEDS CU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics- LED Emitters - Infrared, UV, Visible
Manufacturer ams-OSRAM USA INC.
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 1.5A
Radiant Intensity (Ie) Min @ If 355mW/sr @ 1.5A
Voltage - Forward (Vf) (Typ) 2.75V
Viewing Angle 135°
Orientation Top View
Ultra Librarian 3D Model Ultra Librarian SFH 47267AS A01 CAD Model

Description

  • Package: clear silicone lens
  • Corrosion Robustness Class: 3B
  • Qualifications: AEC-Q102 Qualified
  • ESD: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B) 
  • IR lightsource with high efficiency 
  • Double stack emitter 
  • Centroid wavelength 940 nm
  • Optimized for high current pulse operation 
  • Low thermal resistance (Max. 6.6 K/W)

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0896
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 60MA RADIAL
Lowest to $0.1656
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.4991
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to $1.8580
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess