EN
  • EN
  • DE

K4B4G1646E-BYK0

Part No K4B4G1646E-BYK0
Manufacturer Samsung
Catalog Memory
Description DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1552+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 746465-K4B4G1646E-BYK0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4B4G1646E-BYK0 CAD Model

Description

The K4B4G1646E-BYK0 is a 4Gbit DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This memory chip is designed for high-performance computing, graphics, and other memory-intensive applications. It is organized as 256M x 16, offering a significant capacity suitable for a wide range of demanding tasks.

Applications

  • Desktops and Laptops: Primary system memory for running applications and operating systems.
  • Graphics Cards: Provides video memory to store textures, framebuffers, and other graphics-related data.
  • Gaming Consoles: Main memory for game execution and data storage.
  • Servers: Utilized in server systems for handling large datasets and running complex applications.
  • Networking Equipment: Employed in routers, switches, and other network devices for buffering and packet processing.

Features

  • Capacity: 4Gbit (256M x 16)
  • Data Rate: DDR3 (Double Data Rate 3)
  • Operating Voltage: Typically 1.5V
  • Interface: High-speed parallel interface
  • Clock Speed: High clock frequencies for fast data access
  • Package: FBGA (Fine-pitch Ball Grid Array) for improved thermal and electrical performance.
  • Advanced Features: Includes features like on-die termination (ODT) and write leveling to enhance signal integrity and performance.

Benefits

  • High Bandwidth: DDR3 technology offers high data transfer rates, boosting overall system performance.
  • Low Latency: Fast access times minimize delays and improve system responsiveness.
  • Large Capacity: 4Gbit capacity enables storing substantial amounts of data.
  • Power Efficiency: Low operating voltage reduces power consumption and heat generation.
  • Reliability: Samsung is a well-known manufacturer producing reliable memory components.
  • Improved Signal Integrity: ODT and write leveling features ensure stable and reliable data transfer.

Additional Details

The K4B4G1646E-BYK0 DDR3 SDRAM is designed to meet the stringent demands of high-performance applications. Its advanced features and reliable operation make it an excellent choice for systems requiring high bandwidth, low latency, and large memory capacity. The FBGA package enhances thermal dissipation and electrical characteristics, ensuring stable operation under high-speed conditions. This memory component adheres to JEDEC standard specifications, ensuring broad compatibility with various systems. Detailed timing and electrical characteristics can be found in the official Samsung datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6119 $53.0595
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5970 $257.9100
37+ $8.2612 $305.6644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess