EN
  • EN
  • DE

WF04H1650BTL

Part No WF04H1650BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104596-WF04H1650BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF04H1650BTL CAD Model

Description

The WF04H1650BTL is a chip resistor from Walsin Technology Corporation. It's designed for general-purpose applications in electronic circuits, providing a specific resistance to control current and voltage. Its small size and compatibility with surface mount technology (SMT) make it ideal for high-density printed circuit boards (PCBs).

Applications

  • Current limiting in LED circuits.
  • Voltage division in sensor circuits.
  • Pull-up and pull-down resistors for digital logic circuits.
  • Termination resistors in high-speed data lines.
  • General-purpose resistance in consumer electronics, industrial equipment, and automotive systems.

Features

  • Compact Size: 0402 package size suitable for high-density mounting.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Reliability: Robust construction ensures long-term stability and performance.
  • Wide Resistance Range: Available in a broad range of resistance values.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Precise Resistance: Provides accurate and reliable resistance for optimal circuit performance.
  • Stable Performance: Maintains stable resistance across varying temperatures and conditions.
  • Simplified Assembly: The SMT design allows for efficient and cost-effective automated assembly.
  • Space-Saving Design: The small form factor enables integration into compact electronic devices.
  • Cost-Effective Solution: Offers a budget-friendly option for general-purpose resistance needs.

Additional Details

The WF04H1650BTL has a resistance value of 165 Ω with a tolerance of ±0.1%. Its power rating is 1/16W, and it has a temperature coefficient of ±25 ppm/°C. This chip resistor utilizes a thick film resistive element on an alumina substrate, providing excellent stability and dependability. The terminations are constructed with a nickel barrier plated with tin. The resistor is designed for automated assembly using pick-and-place equipment and reflow soldering techniques.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess