EN
  • EN
  • DE

1206F106M100

Part No 1206F106M100
Manufacturer Walsin Technology Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814796-1206F106M100
Ultra Librarian 3D Model Ultra Librarian 1206F106M100 CAD Model

Description

The 1206F106M100 is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. The '1206' designates the EIA case size, indicating its physical dimensions (0.12 inch x 0.06 inch). The 'F' likely refers to the temperature coefficient, but the specific details would be within the product datasheet. '106' indicates the capacitance value, which is 10 x 10^6 pF = 10 uF. 'M' is the capacitance tolerance (typically ±20%), and '100' specifies the voltage rating (100V).

Applications:

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Applications
  • Timing Circuits
  • General Circuit Stabilization

Features:

  • Multilayer Ceramic Capacitor (MLCC)
  • Surface Mount Technology (SMT)
  • High Capacitance Value (10uF)
  • 100V Voltage Rating
  • Compact Size (1206 Case Size)

Benefits:

  • Effective Noise Reduction: Provides effective decoupling and bypass functionality.
  • Stable Performance: Ceramic dielectric offers stable performance over temperature and voltage.
  • High Reliability: MLCC construction ensures high reliability and long lifespan.
  • Easy Assembly: SMT package simplifies assembly and reduces manufacturing costs.
  • Compact Design: Small size allows for high-density circuit designs.

Additional Details:

The 1206F106M100 is commonly used for decoupling power supply lines and filtering noise in electronic circuits. The temperature coefficient (represented by 'F') determines how the capacitance changes with temperature. Common temperature coefficients include X5R, X7R, and COG/NP0. X5R and X7R are general-purpose dielectrics, while COG/NP0 offers the most stable performance but typically has a lower capacitance value. The ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) are important parameters for high-frequency applications. The operating temperature range typically spans from -55°C to +125°C. Proper soldering techniques are crucial for ensuring reliable connection and preventing damage to the capacitor. Refer to the manufacturer's datasheet for detailed specifications, including impedance curves, ripple current ratings, and soldering recommendations. This capacitor is lead-free and RoHS compliant.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess