EN
  • EN
  • DE

42620\256MB\16Mx8\18C

Part No 42620\256MB\16Mx8\18C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC133 32Mx72-H ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952213-42620\256MB\16Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 42620\256MB\16Mx8\18C CAD Model

Description

The 952213-42620 is a memory module that has a capacity of 256MB and a configuration of 16Mx8.

    You May Also Be Interested in

    Micron Technology Inc.
    DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
    Need more? Email Us
    SK hynix
    PC66 16Mx64-H
    Need more? Email Us
    Intel
    Optane PMem 200 512GB
    Need more? Email Us
    Samsung
    Rambus 128MB ECC 800MHz
    Need more? Email Us
    Samsung
    Rambus 256MB 800MHz 40ns
    Need more? Email Us
    Samsung
    Rambus 256MB ECC 800MHz
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
    Need more? Email Us
    Kingston
    Rambus 256MB 800MHz
    Need more? Email Us
    SpecTek
    EDO SIMM 16Mx32-60
    Need more? Email Us

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess