EN
  • EN
  • DE

2060-952/028-000

Part No 2060-952/028-000
Manufacturer WAGO Corporation
Catalog Solid State Lighting Connectors
Description BOARD-TO-BOARD LINK; PIN SPACING / SSL Connector 2 Position Jumper Board to Board 0.157" (4.00mm) Poke-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr WAGO Corporation
Series -
Package Box
Product Status Active
Style Board to Board
Connector Type Jumper
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Termination Poke-In
Pitch 0.157" (4.00mm)
Fastening Type -
Features -
Housing Color White
Wire Gauge -
Contact Material Copper Alloy
Contact Finish Silver
Housing Material Polyamide (PA), Nylon 6/6
Temperature Range - Operating -60°C ~ 105°C
Voltage Rating 250V
Current Rating (Amps) 9A
Ingress Protection -
Mating Cycles 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363964-2060-952/028-000
Ultra Librarian 3D Model Ultra Librarian 2060-952/028-000 CAD Model

Description

The 1363964-2060-952/028-000 is a solid state lighting connector assembly from WAGO Corporation.

  • Manufacturer: WAGO Corporation
  • Connector Type: Connectors and Interconnects
  • Field: Solid State Lighting
  • Operating Temperature: -60°C ~ 105°C
  • Current Rating (Amps): 9A
  • Voltage Rating: 250V
  • Style: Board to Board
  • Number of Positions: 2
  • Termination: Poke-In
  • Contact Finish: Silver
  • Housing Color: White
  • Housing Material: Polyamide (PA), Nylon 6/6
  • Packaging: Box
  • Mounting Type: Free Hanging (In-Line)

You May Also Be Interested in

JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover
Lowest to $2.8627
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001
AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Lowest to $0.5248
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess