EN
  • EN
  • DE

709296001123006

Part No 709296001123006
Manufacturer AVX Corp/Kyocera Corp
Catalog Solid State Lighting Connectors
Description CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Mfr KYOCERA AVX
Series Stript™ 70-9296
Package Tape & Reel
Style Board to Cable/Wire
Connector Type Contact, Poke-In Wire
Number of Positions 1
Mounting Type Surface Mount, Bottom Entry
Termination Solder
Wire Gauge 18-24 AWG
Contact Finish Tin
Contact Material Phosphor Bronze
Temperature Range - Operating -40°C ~ 125°C
Voltage Rating 300 V
Mating Cycles 5
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1350423-709296001123006
Ultra Librarian 3D Model Ultra Librarian 709296001123006 CAD Model

Description

The Stript™ 70-9296 series solid state lighting connector contact is a poke-in wire contact with a solder termination.

  • Type: Poke-in Wire Contact
  • Termination: Solder
  • Contact Finish: Tin
  • Wire Gauge: 18-24 AWG
  • Connection Style: Board to Cable/Wire
  • Voltage Rating: 300V
  • Mounting Type: Surface Mount, Bottom Entry
  • Temperature Range: -40°C to 125°C
  • Packaging: Tape and Reel
  • Package Quantity: 1,600
  • ECCN: EAR99
  • REACH: Unaffected
  • Application: Solid State Lighting

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
TE Connectivity
CONN SSL SKT CONT 18-22AWG CRIMP / 18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $1.1427
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
AVX Corp/Kyocera Corp
CONN WIRE IDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess