EN
  • EN
  • DE

DELL UF302 - BATTERY PERC 5/I 6/I

Part No DELL UF302 - BATTERY PERC 5/I 6/I
Manufacturer Dell
Catalog Battery
Description DELL 7Wh 1-cell
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388525-DELL UF302 - BATTERY PERC 5/I 6/I
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL UF302 - BATTERY PERC 5/I 6/I CAD Model

Description

The DELL UF302 battery module is a crucial component for Dell’s PowerEdge RAID Controller (PERC) 5/I and 6/I, ensuring the protection and integrity of cache data during unexpected power losses. This lithium-ion battery provides a reliable source of backup power, enabling the RAID controller to securely store all pending transactions to disk arrays. It is vital for maintaining continuous operation and safeguarding against data loss or corruption. The UF302 is designed to meet Dell's stringent quality standards, offering compatibility and reliability with the specified PERC models. Its installation is designed to be user-friendly, allowing for minimal downtime during maintenance procedures. For enterprises that rely heavily on their data infrastructure, the UF302 battery is an essential investment, providing peace of mind and enhanced data security.

You May Also Be Interested in

EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
EMC
EMC VNX2 Series Battery
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess