EN
  • EN
  • DE

7012X1

Part No 7012X1
Manufacturer Visual Communications Company - VCC
Catalog LED Indication - Discrete
Description LED RED CLEAR 0805 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 17 Weeks
Features Red - LED Indication - Discrete 1.7V 0805 (2012 Metric)
Manufacturer Visual Communications Company - VCC
Series BrightChips™
Package Reel - TR
Mounting Surface Mount
Package 0805 (2012 Metric)
Case / Package 0805
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number L61101TR-NDR, 7012X1CT, L61101TR, L61101DKR, L61101CT, L61101CT-NDR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907765-7012X1
Ultra Librarian 3D Model Ultra Librarian 7012X1 CAD Model

Description

The 7012X1 is a discrete LED indicator manufactured by Visual Communications Company (VCC). It's designed to provide visual indication in a variety of electronic applications. This LED is known for its bright and reliable performance, making it suitable for both front-panel and internal status indication.

Applications:

  • Front-panel indicators for electronic devices
  • Status indicators for industrial equipment
  • Backlighting for displays and switches
  • Diagnostic indicators in computer systems
  • General purpose LED indication

Features:

  • High brightness LED
  • Available in various colors (dependent on specific part number within the 7012X1 series)
  • Diffused lens for wide viewing angle
  • Low current consumption
  • Long operating life
  • Durable construction

Benefits:

  • Provides clear and easily visible indication
  • Offers flexibility in design with a choice of colors
  • Ensures visibility from various angles
  • Reduces power consumption, contributing to energy efficiency
  • Offers long-term reliability, minimizing maintenance costs
  • Withstands harsh environments, ensuring reliable performance

Additional Details:

The 7012X1 series LEDs are typically available in through-hole packages, making them easy to mount on circuit boards. The specific color, intensity, and forward voltage of the LED will vary depending on the exact part number within the series. It's crucial to consult the manufacturer's datasheet to determine the specific characteristics of the LED being used. These LEDs are designed to operate within a specific range of forward current and voltage. Exceeding these limits can damage the LED or reduce its lifespan. The diffused lens helps to spread the light evenly, providing a wider viewing angle. The 7012X1 series is often used in applications where a clear and reliable visual indication is required, such as in industrial control panels, communication equipment, and consumer electronics. Always refer to the VCC datasheet for detailed specifications, including electrical characteristics, optical properties, and mechanical dimensions. This will ensure proper integration and optimal performance of the LED in your application. Proper current limiting resistors are essential to prevent damage to the LED.

You May Also Be Interested in

Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2317 $57.9250
610+ $0.1901 $115.9610
945+ $0.1843 $174.1635
1,300+ $0.1783 $231.7900
1,680+ $0.1723 $289.4640
2,245+ $0.1545 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess