EN
  • EN
  • DE
  • IT
Part No 4344
Manufacturer Visual Communications Company - VCC
Catalog Optics - Lenses
Description LENS WHITE WIDE SNAP-IN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Lenses
Mfr Visual Communications Company - VCC
Series 4344
Package Bag
Product Status Not For New Designs
Type Lens Cap
Color White
Number of LEDs 1
Lens Style Round with Domed Top
Lens Size 9.9mm Dia
Lens Transparency Diffused
Optical Pattern Wide
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Type Snap-In
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 00.10
Win Source Part Number 1123858-4344
Ultra Librarian 3D Model Ultra Librarian 4344 CAD Model

Description

The Visual Communications Company (VCC) 4344 series is a lens cap in the category of optoelectronics.

  • Color: White
  • Shape: Round with a domed top
  • Lens Size: 9.9mm diameter
  • Viewing Angle: Wide
  • Material: Polycarbonate
  • Application: General-purpose
  • New Designs: Not intended for
  • Standard Package: 1,000 pieces

You May Also Be Interested in

Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Ledil
ASSEMBLYROUND1 POS32.0MM (D)19,0 / Lens with Holder Clear 4° ~ 18° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLR 10-15DEG SPOT ADH TAPE / Lens with Holder Clear 10° ~ 15° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLR 9.4-21DEG SPOT ADH TAPE / Lens with Integrated Mount Clear 9.4° ~ 21° Spot Adhesive Tape
Need more? Email Us
Visual Communications Company - VCC
LENS WHITE WIDE SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR ASYMMETRICAL SCREW / Lens Clear Asymmetrical Screw
Need more? Email Us
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Ledil
LENS CLEAR 3.3-5.3DEG SPOT / Lens with Integrated Mount Clear 3.3° ~ 5.3° Spot
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess