EN
  • EN
  • DE

160A-604R

Part No 160A-604R
Manufacturer Visual Communications Company - VCC
Catalog Optics - Lenses
Description LENS RED PANEL MOUNT THREADED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Lens Cap
Color Red
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 7.04mm Dia
Lens Transparency Diffused
Material Polycarbonate
Mounting Type Panel Mount, Threaded Base
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567016-160A-604R
Ultra Librarian 3D Model Ultra Librarian 160A-604R CAD Model

Description

N

You May Also Be Interested in

Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Ledil
LINEAR LENSRECTANG7 POS19.0 X 25 / Lens with Holder 35° Wide Adhesive Tape, Snap In
Need more? Email Us
Keystone Electronics
LENS RED 180DEG FRESNEL RING SNP / Lens Cap Red 180° Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Ledil
LENS CLEAR ASYMMETRICAL SCREW / Lens Clear Asymmetrical Screw
Need more? Email Us
Excelitas Technologies
PLANO-CONVEX LENS; N-BAK4; D=31. /
Need more? Email Us
Lumex Opto/Components Inc.
LENS RED SNAP IN / Lens with Integrated Mount Red Snap In
Need more? Email Us
Lumex Opto/Components Inc.
LENS YELLOW SNAP IN / Lens with Integrated Mount Yellow Snap In
Need more? Email Us
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Visual Communications Company - VCC
LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess