The MT29F64G08CECBBH1-12:B is a high-density NAND Flash memory device manufactured by Micron Technology Inc. It offers a substantial storage capacity, making it well-suited for applications requiring large amounts of non-volatile memory. This component balances performance, reliability, and cost, commonly found in solid-state storage and embedded systems.
Applications
- Solid-state drives (SSDs)
- Embedded systems
- High-capacity USB drives
- Industrial PCs
- Data centers
Features
- 64Gb (8192M x 8) capacity
- Supply voltage: 1.8V or 3.3V
- Page size: (8K + 640) Bytes
- Block size: (512K + 40K) Bytes
- ONFI 2.3 interface
- Toggle NAND
- Data retention: 10 years
- RoHS compliant
Benefits
- High-density storage for demanding applications
- Fast data transfer rates
- Low power consumption
- High reliability and endurance
- Long-term data retention
- Suitable for enterprise and consumer applications
Additional Details
The MT29F64G08CECBBH1-12:B NAND Flash memory leverages advanced process technology to provide high storage density and performance. It follows a page-based architecture for efficient data management and supports operations like read, program, and erase. It also features built-in error correction code (ECC) to ensure data integrity and reliability. The device's operating temperature range is typically -40°C to 85°C, making it suitable for various environments. This component is commonly used in SSDs, where high performance and reliability are paramount.