EN
  • EN
  • DE
  • IT
Part No 4312
Manufacturer Visual Communications Company - VCC
Catalog Optics - Lenses
Description LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Lenses
Manufacturer Visual Communications Company - VCC
Packaging Bulk
Product Status Obsolete
Type Lens Cap
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 7.11mm Dia
Optical Pattern Wide
Viewing Angle 180°
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Snap-In
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.90.0000
Other Part Number L30002,L30002-NDR
Standard Package 1,000
Win Source Part Number 1323840-4312
Ultra Librarian 3D Model Ultra Librarian 4312 CAD Model

Description

The 4312 from Visual Communications Company - VCC is a lens cap designed for use with general purpose optoelectronics products.

  • Color: Clear
  • Optical Pattern: Wide
  • Viewing Angle: 180°
  • Material: Polycarbonate
  • Mounting: Snap-In
  • Lens Size: 7.11mm Diameter
  • Packaging: Bulk
  • Status: Obsolete
  • ROHS: RoHS3 Compliant
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • HTSUS Code: 8539.90.0000

You May Also Be Interested in

Ledil
LENS CLEAR 32-63DEG WIDE ADH SNP / Lens with Holder Clear 32° ~ 63° Wide Adhesive, Snap In
Need more? Email Us
Ledil
LENS CLR 10-17DEG SPOT ADH SCREW / Lens with Holder Clear 10° ~ 17° Spot Adhesive, Screw
Need more? Email Us
Ledil
LINEAR LENSRECTANG7 POS19.0 X 25 / Lens with Holder 35° Wide Adhesive Tape, Snap In
Need more? Email Us
Ledil
Need more? Email Us
Ledil
LENS CLEAR 22-31DEG MEDIUM SNAP / Lens Clear 22° ~ 31° Medium Snap In
Need more? Email Us
Ledil
LENS CLR 10-15DEG SPOT ADH TAPE / Lens with Holder Clear 10° ~ 15° Spot Adhesive Tape
Need more? Email Us
Adafruit Industries LLC
CONVEX PLASTIC LENS WITH EDGE - / Lens Clear
Need more? Email Us
Ledil
LENS CLEAR ASYMMETRICAL SCREW / Lens Clear Asymmetrical Screw
Need more? Email Us
Ledil
ASSEMBLYROUND1 POS32.0MM (D)19,0 / Lens with Holder Clear 4° ~ 18° Spot Adhesive Tape
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess