Products specifications Report Issue?

Category Optics>Lenses
Mfr Excelitas Technologies
Series LINOS Singlets
Package Box
Type Plano-Convex Singlet
Focal Length 50mm
Wavelength 370nm ~ 2000nm
Optic Diameter 31.5mm
Clear Aperture 30mm
Optic Center Thickness 6.7mm
Optic Edge Thickness 2mm
Optic Material N-BaK4
Mounting Type 35mm
MSL Level Not Applicable
ECCN EAR99
HTSUS 9002.20.8000
Other Names 1601-1175
Standard Package 1
Win Source Part Number 1117718-G063102000
Ultra Librarian 3D Model Ultra Librarian G063102000 CAD Model

Description

The G063102000 is a plano-convex singlet lens manufactured by Excelitas Technologies.

  • Manufacturer: Excelitas Technologies
  • Product Name: G063102000
  • Series: LINOS Singlets
  • Type: Plano-Convex Singlet Lens
  • Focal Length: 50mm
  • Optic Diameter: 31.5mm
  • Clear Aperture: 30mm
  • Optic Center Thickness: 6.7mm
  • Optic Edge Thickness: 2mm
  • Optic Material: N-BaK4
  • Wavelength Range: 370nm to 2000nm
  • Mounting Type: 35mm
  • Standard Package: 1

You May Also Be Interested in

Ledil
ASSY RND 1POS 16.1MM 9.4MM OVAL
Need more? Email Us
ECAD model for FA13842_TINA-O
Excelitas Technologies
PLANO-CONVEX LENS; N-BK7; D=31.5
Need more? Email Us
ECAD model for G063104000
Ledil
LENS CLEAR ASYMMETRICAL SCREW
Need more? Email Us
ECAD model for FN13323_STELLA-A
Ledil
ASSEMBLY ROUND 1 POS 21.6MM D 14 / Round Optical Lens White PMMA Pin/Glue Box
Need more? Email Us
ECAD model for CP13069_IRENE-IR-4
Carclo Technical Plastics
LENS CLEAR MEDIUM SNAP-IN
Need more? Email Us
ECAD model for 10208
Visual Communications Company - VCC
LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Need more? Email Us
ECAD model for 4312
Ledil
LENS 5POS 50MM ROUND OD 10.7MM
Lowest to $25.4736
ECAD model for C11613_ANNA-50-5-M
Carclo Technical Plastics
LENS CLEAR 24DEG SPOT SNAP-IN
Need more? Email Us
ECAD model for 10356
Dialight
LENS YELLOW PANEL MOUNT THREADED
Need more? Email Us
ECAD model for 095-3133-003

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention