EN
  • EN
  • DE

SSN-LX13049L-RD

Part No SSN-LX13049L-RD
Manufacturer Lumex Opto/Components Inc.
Catalog Optics - Lenses
Description LENS RED SNAP IN / Lens with Integrated Mount Red Snap In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Lenses
Mfr Lumex Opto/Components Inc.
Series SSN-LX13049L
Package Bulk
Type Lens with Integrated Mount
Color Red
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 8.4mm Dia
Material Polycarbonate
Mounting Type Snap In
Base Product Number SSN-LX13049
Other Names SSN-LX13049L-RDR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237980-SSN-LX13049L-RD
Ultra Librarian 3D Model Ultra Librarian SSN-LX13049L-RD CAD Model

Description

The SSN-LX13049L-RD is a through-hole LED lamp manufactured by Lumex Opto/Components Inc. It is designed for general illumination and indication purposes. The 'RD' suffix indicates that it emits a red light. This LED lamp is typically used in various applications where a clear and visible red light source is required, such as indicator lights, signage, and backlighting. Its robust design and long lifespan make it a reliable choice for many electronic devices and systems.

Applications:

  • Indicator lights for electronic devices
  • Signage and displays
  • Backlighting for LCDs and keypads
  • Automotive lighting applications (e.g., dashboard indicators)
  • Safety and warning lights
  • General illumination

Features:

  • Through-hole mounting
  • Red light emission
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • Robust construction

Benefits:

  • Provides a clear and bright red light indication
  • Easy to install with through-hole mounting
  • Suitable for a wide range of applications
  • Reduces power consumption and extends battery life
  • Offers long-term reliability and reduces maintenance costs
  • Enhanced visibility from different angles

Additional Details:

The SSN-LX13049L-RD utilizes an AlGaAs LED die to produce the red light. Key specifications include forward voltage, luminous intensity, and viewing angle, which should be verified in the product datasheet to ensure suitability for the intended application. The lamp's physical dimensions, including lead spacing and overall height, are also important considerations for PCB layout and mechanical design. Operating temperature range is critical for reliable performance. The lamp's epoxy lens provides protection for the LED die and contributes to its light output characteristics. Proper current limiting resistors should be used to prevent damage to the LED. The device's through-hole design facilitates easy soldering and mounting on PCBs.

You May Also Be Interested in

Ledil
LENS CLR 6DEG SPOT ADHESIVE TAPE
Need more? Email Us
Ledil
LENS CLR 52/53DEG WIDE ADH TAPE
Need more? Email Us
Ledil
LENS CLR ELLIPTICAL/OVAL SNAP-IN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LENS CLEAR 20DEG SPOT ADHESIVE
Need more? Email Us
Keystone Electronics
LENS RED 180DEG FRESNEL RING SNP
Need more? Email Us
Keystone Electronics
LENS CLR 180DEG FRESNEL RING SNP
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM WIDE
Lowest to $16.5558
Visual Communications Company - VCC
LENS WHITE WIDE SNAP-IN
Need more? Email Us
Ledil
Lens Cap Clear Snap-In
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess