Products specifications Report Issue?

Category Optoelectronics>Optics - Lenses
Manufacturer Keystone Electronics
Packaging Bag
Type Lens Cap
Color Red
Number of LEDs 1
Lens Style Square with Flat Top
Lens Size 7.1mm x 7.1mm
Lens Transparency Clear
Optical Pattern Fresnel Ring
Viewing Angle 180°
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Panel Mount, Snap-In
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.90.0000
Other Part Number 8680K-ND,36-8680,8680K-NDR,8680K
Standard Package 100
Win Source Part Number 1331743-8680
Ultra Librarian 3D Model Ultra Librarian 8680 CAD Model

Description

The Keystone Electronics 1145222 is a red lens cap designed for panel mount and snap-in mounting.

  • Lens Style: Square with a flat top
  • Lens Size: 7.1mm x 7.1mm
  • Lens Transparency: Clear
  • Material: Polycarbonate
  • Viewing Angle: 180 degrees
  • LED: Single
  • Optical Pattern: Fresnel ring
  • ROHS: ROHS3 compliant
  • Standard Package: 100

You May Also Be Interested in

Carclo Technical Plastics
LENS CLEAR MEDIUM SNAP-IN
Need more? Email Us
ECAD model for 10208
Ledil
LENS CLEAR ADHESIVE TAPE / Lens with Integrated Mount Clear Adhesive Tape
Need more? Email Us
ECAD model for CA12787_STRADA-K
Excelitas Technologies
PLANO-CONVEX LENS; N-BK7; D=31.5
Need more? Email Us
ECAD model for G063104000
Ledil
LENS 5POS 50MM ROUND OD 10.7MM
Lowest to $25.4736
ECAD model for C11613_ANNA-50-5-M
Ledil
LENS CLR 9.4-21DEG SPOT ADH TAPE / Lens with Integrated Mount Clear 9.4° ~ 21° Spot Adhesive Tape
Need more? Email Us
ECAD model for CA14601_VERONICA-SQ-MINI-RS
Ledil
LENS CLEAR ASYMMETRICAL SCREW
Need more? Email Us
ECAD model for FN13323_STELLA-A
Carclo Technical Plastics
LENS CLEAR 20-41DEG WIDE SNAP-IN
Need more? Email Us
ECAD model for 10003/25
Ledil
LENS CLEAR 144-155DEG ADH SCREW
Need more? Email Us
ECAD model for C12727_STRADA-SQ-VSM
Dialight
MIN. PANEL IND.
Need more? Email Us
ECAD model for 095-0931

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention